Inductor High Current Filter Bobbin Core 100uH 15% 1KHz Ferrite 1.1A 208mOhm DCR AXL Bulk Product overview: IHD1BH101L from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uH, 1KHz, 1.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100uH, 1KHz, 1.1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHD1BH101L can be used for catalog matching and distributor lookup.
100µH Unshielded Wirewound Inductor 1.1A 208mOhm Max Axial
Manufacturer: Vishay
Win Source Part Number: 874432-IHD1BH101L
Series: IHD
Operating Temperature Range: -55°C ~ 125°C
Features: 100 µH Unshielded Wirewound Inductor 1.1 A 208mOhm Max Axial
Package: Axial
Mounting: Through Hole
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
FIXED IND 100UH 1.1A 208 MOHM TH
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-IHD1BH101L | IHD1BH101L-ND | 874432-IHD1BH101L | IHD1BH101L |
| Product Name | 100uH 1KHz 1.1A Inductor and Choke | Fixed Inductors | Fixed Inductors - IHD1BH101L | Fixed Inductors |
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | |
| Inductance Range | 100 microH | 100 microH | ||
| Inductance Tolerance | 15 (+/- %) | 15 (+/- %) | 15 (+/- %) | |
| Lead Style | Axial; Axial | Axial | Axial | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |