Vishay Precision Group SMD 15uH 3.3A Inductor and Choke IHCL4040DZER150M5A

Description
Shielded 15uH 3.3A 4040 SMD Inductor Product overview: IHCL4040DZER150M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uH, 3.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15uH, 3.3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHCL4040DZER150M5 A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Shielded 15uH 3.3A 4040 SMD Inductor Product overview: IHCL4040DZER150M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uH, 3.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15uH, 3.3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHCL4040DZER150M5 A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 15uH 3.3A Inductor and Choke - 71-IHCL4040DZER150M5A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15uH 3.3A Inductor and Choke
71-IHCL4040DZER150M5A
SMD 15uH 3.3A Inductor and Choke 71-IHCL4040DZER150M5A
Shielded 15uH 3.3A 4040 SMD Inductor Product overview: IHCL4040DZER150M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uH, 3.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15uH, 3.3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHCL4040DZER150M5 A can be used for catalog matching and distributor lookup.

Shielded 15uH 3.3A 4040 SMD Inductor Product overview: IHCL4040DZER150M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uH, 3.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15uH, 3.3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHCL4040DZER150M5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Arrays, Signal Transformers - 541-1911-1-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
541-1911-1-ND
Arrays, Signal Transformers 541-1911-1-ND
Shielded 2 Coil Inductor Array Inductance - Connected in Series Inductance - Connected in Parallel DC Resistance (DCR) - Parallel Nonstandard

Shielded 2 Coil Inductor Array Inductance - Connected in Series Inductance - Connected in Parallel DC Resistance (DCR) - Parallel Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - 541-1911-2-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
541-1911-2-ND
Arrays, Signal Transformers 541-1911-2-ND
Shielded 2 Coil Inductor Array Inductance - Connected in Series Inductance - Connected in Parallel DC Resistance (DCR) - Parallel Nonstandard

Shielded 2 Coil Inductor Array Inductance - Connected in Series Inductance - Connected in Parallel DC Resistance (DCR) - Parallel Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - 541-1911-6-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
541-1911-6-ND
Arrays, Signal Transformers 541-1911-6-ND
Shielded 2 Coil Inductor Array Inductance - Connected in Series Inductance - Connected in Parallel DC Resistance (DCR) - Parallel Nonstandard

Shielded 2 Coil Inductor Array Inductance - Connected in Series Inductance - Connected in Parallel DC Resistance (DCR) - Parallel Nonstandard

Buy Now Datasheet
Inductor, 15Uh, 20%, 3.5A, Coupled; Product Range Vishay - 68X2840 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15Uh, 20%, 3.5A, Coupled; Product Range Vishay
68X2840
Inductor, 15Uh, 20%, 3.5A, Coupled; Product Range Vishay 68X2840
INDUCTOR, 15UH, 20%, 3.5A, COUPLED; Product Range:IHCL-4040DZ-5A Series; Inductance, Parallel:15µH; RMS Current - Parallel:3.5A; Saturation Current - Parallel:6A; Coupled Inductor Case:10.67mm x 10.16mm x 4mm; DC Resistance Max - RoHS Compliant: Yes

INDUCTOR, 15UH, 20%, 3.5A, COUPLED; Product Range:IHCL-4040DZ-5A Series; Inductance, Parallel:15µH; RMS Current - Parallel:3.5A; Saturation Current - Parallel:6A; Coupled Inductor Case:10.67mm x 10.16mm x 4mm; DC Resistance Max - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-IHCL4040DZER150M5A 541-1911-1-ND 68X2840
Product Name SMD 15uH 3.3A Inductor and Choke Arrays, Signal Transformers Inductor, 15Uh, 20%, 3.5A, Coupled; Product Range Vishay
Core Material Metal, Composite
Inductance Range 15 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS RoHS
Molded / Shielded Shielded Shielded
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J273JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
High Frequency & RF Inductors - 2-2176075-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0022 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
600uH 6A 440V Inductor and Choke - 839-DFKH-22-0005 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 600 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers