Vishay Intertechnology, Inc. Fixed Inductors IHB6BV820K

Description
82µH Unshielded Wirewound Inductor 19.4A 10mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
82µH Unshielded Wirewound Inductor 19.4A 10mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHB6BV820K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHB6BV820K-ND
Fixed Inductors IHB6BV820K-ND
82µH Unshielded Wirewound Inductor 19.4A 10mOhm Max Radial, Vertical Cylinder

82µH Unshielded Wirewound Inductor 19.4A 10mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IHB6BV820K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 130 C (-67 to 266 F)
Mounting Option Through Hole
Technology Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1624112-5 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0330 microH
View Details
3 suppliers
Fixed Inductors - 50-ECS-MPIP0420-1R0MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Automotive 0.0051uH 250MHz 0.8A Inductor and Choke - 71-0402CS-5N1XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0051 microH
Inductance Tolerance 5 (+/- %)
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details