Vishay Intertechnology, Inc. Fixed Inductors IHB6BV223K

Description
22mH Unshielded Wirewound Inductor 1.2A 2.74Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
22mH Unshielded Wirewound Inductor 1.2A 2.74Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHB6BV223K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHB6BV223K-ND
Fixed Inductors IHB6BV223K-ND
22mH Unshielded Wirewound Inductor 1.2A 2.74Ohm Max Radial, Vertical Cylinder

22mH Unshielded Wirewound Inductor 1.2A 2.74Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IHB6BV223K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 130 C (-67 to 266 F)
Mounting Option Through Hole
Technology Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1-1879023-8 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.1200 microH
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R68M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Automotive 0.0095uH 250MHz 0.48A Inductor and Choke - 71-0402CS-9N5XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0095 microH
Inductance Tolerance 2 (+/- %)
View Details
Specs
Application RF Choke
View Details