Vishay Intertechnology, Inc. Fixed Inductors IHB6BV183K

Description
18mH Unshielded Wirewound Inductor 1.4A 1.94Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
18mH Unshielded Wirewound Inductor 1.4A 1.94Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHB6BV183K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHB6BV183K-ND
Fixed Inductors IHB6BV183K-ND
18mH Unshielded Wirewound Inductor 1.4A 1.94Ohm Max Radial, Vertical Cylinder

18mH Unshielded Wirewound Inductor 1.4A 1.94Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IHB6BV183K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 130 C (-67 to 266 F)
Mounting Option Through Hole
Technology Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1625812-8 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 2.5 microH
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMD 250MHz Inductor and Choke - 71-0402CS-15NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0150 microH
Inductance Tolerance 2 (+/- %)
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details