Vishay Intertechnology, Inc. Fixed Inductors IHB3BV272K

Description
2.7mH Unshielded Wirewound Inductor 1A 1.14Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
2.7mH Unshielded Wirewound Inductor 1A 1.14Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHB3BV272K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHB3BV272K-ND
Fixed Inductors IHB3BV272K-ND
2.7mH Unshielded Wirewound Inductor 1A 1.14Ohm Max Radial, Vertical Cylinder

2.7mH Unshielded Wirewound Inductor 1A 1.14Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IHB3BV272K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 130 C (-67 to 266 F)
Mounting Option Through Hole
Technology Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1911169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 470 microH
Q Factor 40
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details