Vishay Intertechnology, Inc. Fixed Inductors IHB2EB152K

Description
1.5mH Unshielded Wirewound Inductor 800mA 1.26Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
1.5mH Unshielded Wirewound Inductor 800mA 1.26Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHB2EB152K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHB2EB152K-ND
Fixed Inductors IHB2EB152K-ND
1.5mH Unshielded Wirewound Inductor 800mA 1.26Ohm Max Radial, Vertical Cylinder

1.5mH Unshielded Wirewound Inductor 800mA 1.26Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IHB2EB152K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 130 C (-67 to 266 F)
Mounting Option Through Hole
Technology Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2825JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Leaded Inductors - 1910380P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.1600 ohms
Rated DC Current 1200 milliamps
Lead Style Axial
View Details
Automotive 0.068uH 250MHz 0.1A Inductor and Choke - 71-0402CS-68NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0680 microH
Inductance Tolerance 2 (+/- %)
View Details
Fixed Inductors - 50-ECS-MPIP0420-R33MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details