Vishay Intertechnology, Inc. Fixed Inductors IHB1BV4R7M

Description
4.7µH Unshielded Wirewound Inductor 9.8A 7mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
4.7µH Unshielded Wirewound Inductor 9.8A 7mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHB1BV4R7M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHB1BV4R7M-ND
Fixed Inductors IHB1BV4R7M-ND
4.7µH Unshielded Wirewound Inductor 9.8A 7mOhm Max Radial, Vertical Cylinder

4.7µH Unshielded Wirewound Inductor 9.8A 7mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IHB1BV4R7M-ND
Product Name Fixed Inductors
Operating Temperature -55 to 130 C (-67 to 266 F)
Mounting Option Through Hole
Technology Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2473JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1670352 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 1200 microH
View Details
Automotive 0.068uH 250MHz 0.1A Inductor and Choke - 71-0402CS-68NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0680 microH
Inductance Tolerance 2 (+/- %)
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R72M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details