Vishay Intertechnology, Inc. Fixed Inductors IHA502BA

Description
10µH Unshielded Wirewound Inductor 8.3A 15mOhm Max Axial
Request a Quote Datasheet
Description
10µH Unshielded Wirewound Inductor 8.3A 15mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHA502BA-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHA502BA-ND
Fixed Inductors IHA502BA-ND
10µH Unshielded Wirewound Inductor 8.3A 15mOhm Max Axial

10µH Unshielded Wirewound Inductor 8.3A 15mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IHA502BA-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE18NJ - 1155701-KQ0805TTE18NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0180 microH
View Details
High Frequency & RF Inductors - 1-2176086-8 - TE Connectivity
Specs
Inductance Range 0.0090 microH
Inductance Tolerance 5 (+/- %)
DCR 0.0800 ohms
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-C22C-D539-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details