Vishay Intertechnology, Inc. Fixed Inductors IHA305EB

Description
100µH Unshielded Wirewound Inductor 4.2A 70mOhm Max Axial
Request a Quote Datasheet
Description
100µH Unshielded Wirewound Inductor 4.2A 70mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHA305EB-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHA305EB-ND
Fixed Inductors IHA305EB-ND
100µH Unshielded Wirewound Inductor 4.2A 70mOhm Max Axial

100µH Unshielded Wirewound Inductor 4.2A 70mOhm Max Axial

Buy Now Datasheet
Fort Worth, TX, USA
IND FILTER,SOLENOIDAL CORE 100UH,10%,1KHZ,4.2A
70205368
IND FILTER,SOLENOIDAL CORE 100UH,10%,1KHZ,4.2A 70205368
Environmental Specifications. Inductance: Measured at 1 V with no DC current. Current Rating: Maximum continuous operating current (DC or RMS) based on 50°C temperature rise. Dielectric Rating: 2500 VRMS, 60 Hz, applied for one minute between winding and outer circumference to within 0.250" (6.35 mm) of the insulation sleeve edge. Operating Temperature: –55°C to +125°C (no load). –55°C to +75°C (at full rated current). Tolerance: 10%. Mechanical Specifications. Winding: Layered solenoid type. Wire: Solid soft copper. Terminals: Tinned copper leads. Encapsulant: Polyolefin tubing. Core Material: Ferrite. Printed Circuit Mounting Pre-Tinned Leads Low Cost Construction Protected By Polyolefin Tubing — Flame Retardant UL Type VW-1 Per MIL-I-23053/5, Class 3 Requirements

Environmental Specifications. Inductance: Measured at 1 V with no DC current. Current Rating: Maximum continuous operating current (DC or RMS) based on 50°C temperature rise. Dielectric Rating: 2500 VRMS, 60 Hz, applied for one minute between winding and outer circumference to within 0.250" (6.35 mm) of the insulation sleeve edge. Operating Temperature: –55°C to +125°C (no load). –55°C to +75°C (at full rated current). Tolerance: 10%.
Mechanical Specifications. Winding: Layered solenoid type. Wire: Solid soft copper. Terminals: Tinned copper leads. Encapsulant: Polyolefin tubing. Core Material: Ferrite.

  • Printed Circuit Mounting
  • Pre-Tinned Leads
  • Low Cost Construction
  • Protected By Polyolefin Tubing — Flame Retardant UL Type VW-1 Per MIL-I-23053/5, Class 3 Requirements
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IHA305EB-ND 70205368
Product Name Fixed Inductors IND FILTER,SOLENOIDAL CORE 100UH,10%,1KHZ,4.2A
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 1.5 ohms
View Details
2 suppliers
Surface Mount Inductors - 1620208 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 100 microH
View Details