Vishay Precision Group Fixed Inductors IHA305BA

Description
100µH Unshielded Wirewound Inductor 4.2A 70mOhm Max Axial
Request a Quote Datasheet
Description
100µH Unshielded Wirewound Inductor 4.2A 70mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-2555-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2555-ND
Fixed Inductors 541-2555-ND
100µH Unshielded Wirewound Inductor 4.2A 70mOhm Max Axial

100µH Unshielded Wirewound Inductor 4.2A 70mOhm Max Axial

Buy Now Datasheet
Inductor, 100Uh, 4.2A, +10%; Product Range Vishay - 90B4185 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, 4.2A, +10%; Product Range Vishay
90B4185
Inductor, 100Uh, 4.2A, +10%; Product Range Vishay 90B4185
INDUCTOR, 100UH, 4.2A, +10%; Product Range:IHA Series; Inductance:100µH; DC Current Rating:4.2A; DC Resistance Max:0.07ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:-; Case Dimensions:13.97mm x 29.85mm RoHS Compliant: No

INDUCTOR, 100UH, 4.2A, +10%; Product Range:IHA Series; Inductance:100µH; DC Current Rating:4.2A; DC Resistance Max:0.07ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:-; Case Dimensions:13.97mm x 29.85mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-2555-ND 90B4185
Product Name Fixed Inductors Inductor, 100Uh, 4.2A, +10%; Product Range Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2224JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1909756P - RS Components, Ltd.
Specs
Inductance Range 0.1000 microH
Rated DC Current 440 milliamps
Standards and Certifications RoHS
View Details
Automotive 0.009uH 250MHz 0.68A Inductor and Choke - 71-0402CS-9N0XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0090 microH
Inductance Tolerance 5 (+/- %)
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R72M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details