Vishay Precision Group Fixed Inductors IHA303EB

Description
27µH Unshielded Wirewound Inductor 4.8A 40mOhm Max Axial
Request a Quote Datasheet
Description
27µH Unshielded Wirewound Inductor 4.8A 40mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHA303EB-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHA303EB-ND
Fixed Inductors IHA303EB-ND
27µH Unshielded Wirewound Inductor 4.8A 40mOhm Max Axial

27µH Unshielded Wirewound Inductor 4.8A 40mOhm Max Axial

Buy Now Datasheet
High Current Inductor 27Uh 4.8A 10%; Product Range Vishay - 53K4693 - Newark, An Avnet Company
Chicago, IL, United States
High Current Inductor 27Uh 4.8A 10%; Product Range Vishay
53K4693
High Current Inductor 27Uh 4.8A 10%; Product Range Vishay 53K4693
HIGH CURRENT INDUCTOR 27UH 4.8A 10%; Product Range:IHA Series; Inductance:27µH; DC Current Rating:4.8A; DC Resistance Max:0.04ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:-; Case Dimensions:13.97mm x 20.32mm RoHS Compliant: Yes

HIGH CURRENT INDUCTOR 27UH 4.8A 10%; Product Range:IHA Series; Inductance:27µH; DC Current Rating:4.8A; DC Resistance Max:0.04ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:-; Case Dimensions:13.97mm x 20.32mm RoHS Compliant: Yes

Supplier's Site
INDUCTOR, HIGH CURRENT FILTER, AXIAL, 10%, CURRENT 4.8A, 27UH - 70201417 - Allied Electronics, Inc.
Fort Worth, TX, USA
INDUCTOR, HIGH CURRENT FILTER, AXIAL, 10%, CURRENT 4.8A, 27UH
70201417
INDUCTOR, HIGH CURRENT FILTER, AXIAL, 10%, CURRENT 4.8A, 27UH 70201417
Environmental Specifications. Inductance: Measured at 1 V with no DC current. Current Rating: Maximum continuous operating current (DC or RMS) based on 50°C temperature rise. Dielectric Rating: 2500 VRMS, 60 Hz, applied for one minute between winding and outer circumference to within 0.250" (6.35 mm) of the insulation sleeve edge. Operating Temperature: –55°C to +125°C (no load). –55°C to +75°C (at full rated current). Tolerance: 10%. Mechanical Specifications. Winding: Layered solenoid type. Wire: Solid soft copper. Terminals: Tinned copper leads. Encapsulant: Polyolefin tubing. Core Material: Ferrite. Printed Circuit Mounting Pre-Tinned Leads Low Cost Construction Protected By Polyolefin Tubing — Flame Retardant UL Type VW-1 Per MIL-I-23053/5, Class 3 Requirements

Environmental Specifications. Inductance: Measured at 1 V with no DC current. Current Rating: Maximum continuous operating current (DC or RMS) based on 50°C temperature rise. Dielectric Rating: 2500 VRMS, 60 Hz, applied for one minute between winding and outer circumference to within 0.250" (6.35 mm) of the insulation sleeve edge. Operating Temperature: –55°C to +125°C (no load). –55°C to +75°C (at full rated current). Tolerance: 10%.
Mechanical Specifications. Winding: Layered solenoid type. Wire: Solid soft copper. Terminals: Tinned copper leads. Encapsulant: Polyolefin tubing. Core Material: Ferrite.

  • Printed Circuit Mounting
  • Pre-Tinned Leads
  • Low Cost Construction
  • Protected By Polyolefin Tubing — Flame Retardant UL Type VW-1 Per MIL-I-23053/5, Class 3 Requirements
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IHA303EB-ND 53K4693 70201417
Product Name Fixed Inductors High Current Inductor 27Uh 4.8A 10%; Product Range Vishay INDUCTOR, HIGH CURRENT FILTER, AXIAL, 10%, CURRENT 4.8A, 27UH
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1678255 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 100 microH
Q Factor 50
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details