Vishay Intertechnology, Inc. Fixed Inductors IHA301EB

Description
5µH Unshielded Wirewound Inductor 6.8A 15mOhm Max Axial
Request a Quote Datasheet
Description
5µH Unshielded Wirewound Inductor 6.8A 15mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHA301EB-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHA301EB-ND
Fixed Inductors IHA301EB-ND
5µH Unshielded Wirewound Inductor 6.8A 15mOhm Max Axial

5µH Unshielded Wirewound Inductor 6.8A 15mOhm Max Axial

Buy Now Datasheet
Fort Worth, TX, USA
IND,FILTER,HIGH CURRENT,5UH,10%,6.8A
70205365
IND,FILTER,HIGH CURRENT,5UH,10%,6.8A 70205365
Environmental Specifications. Inductance: Measured at 1 V with no DC current. Current Rating: Maximum continuous operating current (DC or RMS) based on 50°C temperature rise. Dielectric Rating: 2500 VRMS, 60 Hz, applied for one minute between winding and outer circumference to within 0.250" (6.35 mm) of the insulation sleeve edge. Operating Temperature: –55°C to +125°C (no load). –55°C to +75°C (at full rated current). Tolerance: 10%. Mechanical Specifications. Winding: Layered solenoid type. Wire: Solid soft copper. Terminals: Tinned copper leads. Encapsulant: Polyolefin tubing. Core Material: Ferrite. Printed Circuit Mounting Pre-Tinned Leads Low Cost Construction Protected By Polyolefin Tubing — Flame Retardant UL Type VW-1 Per MIL-I-23053/5, Class 3 Requirements

Environmental Specifications. Inductance: Measured at 1 V with no DC current. Current Rating: Maximum continuous operating current (DC or RMS) based on 50°C temperature rise. Dielectric Rating: 2500 VRMS, 60 Hz, applied for one minute between winding and outer circumference to within 0.250" (6.35 mm) of the insulation sleeve edge. Operating Temperature: –55°C to +125°C (no load). –55°C to +75°C (at full rated current). Tolerance: 10%.
Mechanical Specifications. Winding: Layered solenoid type. Wire: Solid soft copper. Terminals: Tinned copper leads. Encapsulant: Polyolefin tubing. Core Material: Ferrite.

  • Printed Circuit Mounting
  • Pre-Tinned Leads
  • Low Cost Construction
  • Protected By Polyolefin Tubing — Flame Retardant UL Type VW-1 Per MIL-I-23053/5, Class 3 Requirements
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IHA301EB-ND 70205365
Product Name Fixed Inductors IND,FILTER,HIGH CURRENT,5UH,10%,6.8A
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Chokes - 1879855-9 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 1 ohms
Impedance 1000 ohms
View Details
Common Mode Chokes - 486-DKFP-B21B-1K6Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R36M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details