Vishay Intertechnology, Inc. Fixed Inductors IHA201EB

Description
27µH Unshielded Wirewound Inductor 3.7A 60mOhm Max Axial
Request a Quote Datasheet
Description
27µH Unshielded Wirewound Inductor 3.7A 60mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHA201EB-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHA201EB-ND
Fixed Inductors IHA201EB-ND
27µH Unshielded Wirewound Inductor 3.7A 60mOhm Max Axial

27µH Unshielded Wirewound Inductor 3.7A 60mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IHA201EB-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J473JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1858313 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 470 microH
Standards and Certifications RoHS
View Details
0.0072uH 250MHz 0.69A Inductor and Choke - 71-0302CS-7N2XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0072 microH
Inductance Tolerance 5 (+/- %)
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details