Vishay Precision Group 500uH 1.6A Inductor and Choke IHA104EB

Description
500uH Ferrite Axial Inductor, 1.6A, 10% Tol Product overview: IHA104EB from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500uH, 1.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500uH, 1.6A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHA104EB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
500uH Ferrite Axial Inductor, 1.6A, 10% Tol Product overview: IHA104EB from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500uH, 1.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500uH, 1.6A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHA104EB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
500uH 1.6A Inductor and Choke - 71-IHA104EB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500uH 1.6A Inductor and Choke
71-IHA104EB
500uH 1.6A Inductor and Choke 71-IHA104EB
500uH Ferrite Axial Inductor, 1.6A, 10% Tol Product overview: IHA104EB from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500uH, 1.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500uH, 1.6A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHA104EB can be used for catalog matching and distributor lookup.

500uH Ferrite Axial Inductor, 1.6A, 10% Tol Product overview: IHA104EB from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500uH, 1.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500uH, 1.6A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHA104EB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 541-2552-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2552-ND
Fixed Inductors 541-2552-ND
500µH Unshielded Wirewound Inductor 1.6A 420mOhm Max Axial

500µH Unshielded Wirewound Inductor 1.6A 420mOhm Max Axial

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1115238-IHA104EB
Inductors, Coils, Chokes - Fixed Inductors 1115238-IHA104EB
Win Source Part Number: 1115238-IHA104EB Category: Inductors, Coils, Chokes>Fixed Inductors Series: IHA Type: Drum Core, Wirewound Package: Bulk Shielding: Unshielded Inductance: 500 µH Standard Package: 160 Tolerance: ±10% Material - Core: Ferrite Mounting Type: Through Hole Package / Case: Axial DC Resistance (DCR): 420mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.550" Dia x 1.175" L (13.97mm x 29.85mm) Alternative Parts (Cross-Reference): IHA-104-EB; IHA-104EB; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable Current Rating (Amps): 1.6 A Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Vishay Dale Other Names: 541-2552

Win Source Part Number: 1115238-IHA104EB
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: IHA
Type: Drum Core, Wirewound
Package: Bulk
Shielding: Unshielded
Inductance: 500 µH
Standard Package: 160
Tolerance: ±10%
Material - Core: Ferrite
Mounting Type: Through Hole
Package / Case: Axial
DC Resistance (DCR): 420mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.550" Dia x 1.175" L (13.97mm x 29.85mm)
Alternative Parts (Cross-Reference): IHA-104-EB; IHA-104EB;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
Current Rating (Amps): 1.6 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Vishay Dale
Other Names: 541-2552

Buy Now Datasheet
High Current Inductor, 500Uh, 1.6A, 10%; Product Range Vishay - 53K4689 - Newark, An Avnet Company
Chicago, IL, United States
High Current Inductor, 500Uh, 1.6A, 10%; Product Range Vishay
53K4689
High Current Inductor, 500Uh, 1.6A, 10%; Product Range Vishay 53K4689
HIGH CURRENT INDUCTOR, 500UH, 1.6A, 10%; Product Range:IHA Series; Inductance:500µH; DC Current Rating:1.6A; DC Resistance Max:0.42ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:-; Case Dimensions:13.97mm x 26.67mm RoHS Compliant: Yes

HIGH CURRENT INDUCTOR, 500UH, 1.6A, 10%; Product Range:IHA Series; Inductance:500µH; DC Current Rating:1.6A; DC Resistance Max:0.42ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:-; Case Dimensions:13.97mm x 26.67mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-IHA104EB 541-2552-ND 1115238-IHA104EB 53K4689
Product Name 500uH 1.6A Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors High Current Inductor, 500Uh, 1.6A, 10%; Product Range Vishay
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Inductance Range 500 microH 500 microH 500 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Lead Style Axial; Axial Axial Axial
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-1R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
E - Core Common Mode Inductor - CME375-3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10900 to ? microH
DCR 0.1220 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-2475JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details