Vishay Precision Group Fixed Inductors IHA104BA

Description
500µH Unshielded Wirewound Inductor 1.6A 420mOhm Max Axial
Request a Quote Datasheet
Description
500µH Unshielded Wirewound Inductor 1.6A 420mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHA104BA-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHA104BA-ND
Fixed Inductors IHA104BA-ND
500µH Unshielded Wirewound Inductor 1.6A 420mOhm Max Axial

500µH Unshielded Wirewound Inductor 1.6A 420mOhm Max Axial

Buy Now Datasheet
High Current Inductor, 500Uh, 1.6A, 10%; Product Range Vishay - 90F6027 - Newark, An Avnet Company
Chicago, IL, United States
High Current Inductor, 500Uh, 1.6A, 10%; Product Range Vishay
90F6027
High Current Inductor, 500Uh, 1.6A, 10%; Product Range Vishay 90F6027
HIGH CURRENT INDUCTOR, 500UH, 1.6A, 10%; Product Range:IHA Series; Inductance:500µH; DC Current Rating:1.6A; DC Resistance Max:0.42ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:-; Case Dimensions:13.97mm x 26.67mm RoHS Compliant: No

HIGH CURRENT INDUCTOR, 500UH, 1.6A, 10%; Product Range:IHA Series; Inductance:500µH; DC Current Rating:1.6A; DC Resistance Max:0.42ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:-; Case Dimensions:13.97mm x 26.67mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IHA104BA-ND 90F6027
Product Name Fixed Inductors High Current Inductor, 500Uh, 1.6A, 10%; Product Range Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2124JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1678344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1 microH
Q Factor 55
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-8N0 0201DS-8N0XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R3-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers