Vishay Precision Group Fixed Inductors IHA103EB

Description
250µH Unshielded Wirewound Inductor 1.8A 280mOhm Max Axial
Request a Quote Datasheet
Description
250µH Unshielded Wirewound Inductor 1.8A 280mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHA103EB-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-IHA103EB-ND
Fixed Inductors 541-IHA103EB-ND
250µH Unshielded Wirewound Inductor 1.8A 280mOhm Max Axial

250µH Unshielded Wirewound Inductor 1.8A 280mOhm Max Axial

Buy Now Datasheet
High Current Inductor, 250Uh, 1.8A, 10%; Product Range Vishay - 53K4688 - Newark, An Avnet Company
Chicago, IL, United States
High Current Inductor, 250Uh, 1.8A, 10%; Product Range Vishay
53K4688
High Current Inductor, 250Uh, 1.8A, 10%; Product Range Vishay 53K4688
HIGH CURRENT INDUCTOR, 250UH, 1.8A, 10%; Product Range:IHA Series; Inductance:250µH; DC Current Rating:1.8A; DC Resistance Max:0.28ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:-; Case Dimensions:12.07mm x 26.67mm RoHS Compliant: Yes

HIGH CURRENT INDUCTOR, 250UH, 1.8A, 10%; Product Range:IHA Series; Inductance:250µH; DC Current Rating:1.8A; DC Resistance Max:0.28ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:-; Case Dimensions:12.07mm x 26.67mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHA103EB-ND 53K4688
Product Name Fixed Inductors High Current Inductor, 250Uh, 1.8A, 10%; Product Range Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176780-9 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 1.5 microH
View Details
Fixed Inductors - 1674-CL1008-2333JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details