Vishay Precision Group Fixed Inductors IHA102EB

Description
100µH Unshielded Wirewound Inductor 2.1A 160mOhm Max Axial
Request a Quote Datasheet
Description
100µH Unshielded Wirewound Inductor 2.1A 160mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-2551-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2551-ND
Fixed Inductors 541-2551-ND
100µH Unshielded Wirewound Inductor 2.1A 160mOhm Max Axial

100µH Unshielded Wirewound Inductor 2.1A 160mOhm Max Axial

Buy Now Datasheet
High Current Inductor, 100Uh, 2.1A, 10%; Product Range Vishay - 53K4687 - Newark, An Avnet Company
Chicago, IL, United States
High Current Inductor, 100Uh, 2.1A, 10%; Product Range Vishay
53K4687
High Current Inductor, 100Uh, 2.1A, 10%; Product Range Vishay 53K4687
HIGH CURRENT INDUCTOR, 100UH, 2.1A, 10%; Product Range:IHA Series; Inductance:100µH; DC Current Rating:2.1A; DC Resistance Max:0.16ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:-; Case Dimensions:12.07mm x 20.32mm RoHS Compliant: Yes

HIGH CURRENT INDUCTOR, 100UH, 2.1A, 10%; Product Range:IHA Series; Inductance:100µH; DC Current Rating:2.1A; DC Resistance Max:0.16ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:-; Case Dimensions:12.07mm x 20.32mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-2551-ND 53K4687
Product Name Fixed Inductors High Current Inductor, 100Uh, 2.1A, 10%; Product Range Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TE56NJ - 1067838-KQ1008TE56NJ - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0560 microH
Inductance Tolerance 5 (+/- %)
View Details
Power Inductors - ECS-HCMPI-0503Q-R33M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Adjustable Inductors - 1956-JLC05E088TRVPC-ND - DigiKey
Specs
Mounting Option Through Hole
Configuration Variable
Q Factor 114
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details