Vishay Precision Group Fixed Inductors IHA102BA

Description
100µH Unshielded Wirewound Inductor 2.1A 160mOhm Max Axial
Request a Quote Datasheet
Description
100µH Unshielded Wirewound Inductor 2.1A 160mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHA102BA-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHA102BA-ND
Fixed Inductors IHA102BA-ND
100µH Unshielded Wirewound Inductor 2.1A 160mOhm Max Axial

100µH Unshielded Wirewound Inductor 2.1A 160mOhm Max Axial

Buy Now Datasheet
High Current Inductor, 100Uh, 2.1A, 10%; Product Range Vishay - 90F6025 - Newark, An Avnet Company
Chicago, IL, United States
High Current Inductor, 100Uh, 2.1A, 10%; Product Range Vishay
90F6025
High Current Inductor, 100Uh, 2.1A, 10%; Product Range Vishay 90F6025
HIGH CURRENT INDUCTOR, 100UH, 2.1A, 10%; Product Range:IHA Series; Inductance:100µH; DC Current Rating:2.1A; DC Resistance Max:0.16ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:-; Case Dimensions:12.07mm x 20.32mm RoHS Compliant: No

HIGH CURRENT INDUCTOR, 100UH, 2.1A, 10%; Product Range:IHA Series; Inductance:100µH; DC Current Rating:2.1A; DC Resistance Max:0.16ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:-; Case Dimensions:12.07mm x 20.32mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IHA102BA-ND 90F6025
Product Name Fixed Inductors High Current Inductor, 100Uh, 2.1A, 10%; Product Range Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1670297 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 100 microH
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details