Vishay Intertechnology, Inc. Fixed Inductors IHA101BA

Description
50µH Unshielded Wirewound Inductor 2.5A 120mOhm Max Axial
Request a Quote Datasheet
Description
50µH Unshielded Wirewound Inductor 2.5A 120mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHA101BA-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHA101BA-ND
Fixed Inductors IHA101BA-ND
50µH Unshielded Wirewound Inductor 2.5A 120mOhm Max Axial

50µH Unshielded Wirewound Inductor 2.5A 120mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IHA101BA-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2565JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Common Mode Chokes - 1730177 - RS Components, Ltd.
Specs
Application Common Mode Choke
Inductance Range 1000 microH
Rated DC Current 500 milliamps
View Details
Automotive 0.0051uH 250MHz 0.8A Inductor and Choke - 71-0402CS-5N1XJEW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R36M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details