Vishay Intertechnology, Inc. Fixed Inductors IH15EB500K

Description
50µH Unshielded Wirewound Inductor 15A 20mOhm Max Radial, Horizontal Cylinder
Request a Quote Datasheet
Description
50µH Unshielded Wirewound Inductor 15A 20mOhm Max Radial, Horizontal Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IH15EB500K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IH15EB500K-ND
Fixed Inductors IH15EB500K-ND
50µH Unshielded Wirewound Inductor 15A 20mOhm Max Radial, Horizontal Cylinder

50µH Unshielded Wirewound Inductor 15A 20mOhm Max Radial, Horizontal Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IH15EB500K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1660220 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 47 microH
Lead Style Axial; Axial
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details