Vishay Intertechnology, Inc. Fixed Inductors IH10EB101K

Description
100µH Unshielded Wirewound Inductor 10A 30mOhm Max Radial, Horizontal Cylinder
Request a Quote Datasheet
Description
100µH Unshielded Wirewound Inductor 10A 30mOhm Max Radial, Horizontal Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IH10EB101K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IH10EB101K-ND
Fixed Inductors IH10EB101K-ND
100µH Unshielded Wirewound Inductor 10A 30mOhm Max Radial, Horizontal Cylinder

100µH Unshielded Wirewound Inductor 10A 30mOhm Max Radial, Horizontal Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IH10EB101K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1911298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Common Mode Choke
Inductance Range 3300 microH
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details