Vishay Intertechnology, Inc. Fixed Inductors IH05EB101K

Description
100µH Unshielded Wirewound Inductor 7.5A 50mOhm Max Radial, Horizontal Cylinder
Request a Quote Datasheet
Description
100µH Unshielded Wirewound Inductor 7.5A 50mOhm Max Radial, Horizontal Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IH05EB101K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IH05EB101K-ND
Fixed Inductors IH05EB101K-ND
100µH Unshielded Wirewound Inductor 7.5A 50mOhm Max Radial, Horizontal Cylinder

100µH Unshielded Wirewound Inductor 7.5A 50mOhm Max Radial, Horizontal Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IH05EB101K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Dual 5000uH 15A 0.017Ohm Inductor and Choke - 839-DKIP-0231-1505 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 5000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-1R0MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
UT/ET Series Common Mode Inductors - ET2835-037 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 36000 to 1000 microH
View Details
2 suppliers