Vishay Intertechnology, Inc. Fixed Inductors IH05BQ5R0K

Description
5µH Unshielded Wirewound Inductor 14A 12mOhm Max Radial, Horizontal Cylinder
Request a Quote Datasheet
Description
5µH Unshielded Wirewound Inductor 14A 12mOhm Max Radial, Horizontal Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IH05BQ5R0K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-IH05BQ5R0K-ND
Fixed Inductors 541-IH05BQ5R0K-ND
5µH Unshielded Wirewound Inductor 14A 12mOhm Max Radial, Horizontal Cylinder

5µH Unshielded Wirewound Inductor 14A 12mOhm Max Radial, Horizontal Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 541-IH05BQ5R0K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2104JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1670240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 10000 microH
View Details
Fixed Inductors - 486-3116-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details