Vishay Intertechnology, Inc. Fixed Inductors IH03EB500K

Description
50µH Unshielded Wirewound Inductor 5.6A 50mOhm Max Radial, Horizontal Cylinder
Request a Quote Datasheet
Description
50µH Unshielded Wirewound Inductor 5.6A 50mOhm Max Radial, Horizontal Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IH03EB500K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IH03EB500K-ND
Fixed Inductors IH03EB500K-ND
50µH Unshielded Wirewound Inductor 5.6A 50mOhm Max Radial, Horizontal Cylinder

50µH Unshielded Wirewound Inductor 5.6A 50mOhm Max Radial, Horizontal Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IH03EB500K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
High Current Rod Core Inductor - FIRCH-3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.6 microH
DCR 0.0100 ohms
View Details
2 suppliers
Surface Mount Inductors - 1857962 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 33 microH
Standards and Certifications RoHS
View Details