Vishay Intertechnology, Inc. Fixed Inductors IH03EB270K

Description
27µH Unshielded Wirewound Inductor 7A 35mOhm Max Radial, Horizontal Cylinder
Request a Quote Datasheet
Description
27µH Unshielded Wirewound Inductor 7A 35mOhm Max Radial, Horizontal Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IH03EB270K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IH03EB270K-ND
Fixed Inductors IH03EB270K-ND
27µH Unshielded Wirewound Inductor 7A 35mOhm Max Radial, Horizontal Cylinder

27µH Unshielded Wirewound Inductor 7A 35mOhm Max Radial, Horizontal Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IH03EB270K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1670183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
Q Factor 60
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details