Vishay Intertechnology, Inc. Fixed Inductors IH03BQ151K

Description
150µH Unshielded Wirewound Inductor 5A 75mOhm Max Radial, Horizontal Cylinder
Request a Quote Datasheet
Description
150µH Unshielded Wirewound Inductor 5A 75mOhm Max Radial, Horizontal Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IH03BQ151K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IH03BQ151K-ND
Fixed Inductors IH03BQ151K-ND
150µH Unshielded Wirewound Inductor 5A 75mOhm Max Radial, Horizontal Cylinder

150µH Unshielded Wirewound Inductor 5A 75mOhm Max Radial, Horizontal Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IH03BQ151K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J123JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Power Inductors - 1-1625812-8 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 100 microH
View Details
2 suppliers