Vishay Intertechnology, Inc. Fixed Inductors IH03BQ100K

Description
10µH Unshielded Wirewound Inductor 9A 18mOhm Max Radial, Horizontal Cylinder
Request a Quote Datasheet
Description
10µH Unshielded Wirewound Inductor 9A 18mOhm Max Radial, Horizontal Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IH03BQ100K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IH03BQ100K-ND
Fixed Inductors IH03BQ100K-ND
10µH Unshielded Wirewound Inductor 9A 18mOhm Max Radial, Horizontal Cylinder

10µH Unshielded Wirewound Inductor 9A 18mOhm Max Radial, Horizontal Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IH03BQ100K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

100uH 4A 40mOhm Inductor and Choke - 839-DSO1-30-0004 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1.00E-4 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Power Inductors - ECS-MPI2520R0-R47-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Power Inductor; Product Range Triad Magnetics - 98B6684 - Newark, An Avnet Company
Specs
Inductance Range 1.00E7 microH
Inductance Tolerance -20 to 50 (+/- %)
DCR 270 ohms
View Details