IGBR 1.5MM 5OHM 5% 500PPM TIW/NI
IGBR 1.5MM 5OHM 5% 500PPM TIW/NI
IGBR 1.5MM 5OHM 5% 500PPM TIW/NI
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 909-IGBRC5000CJJSAT5TR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Automotive; General Use |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | Nonstandard |
| Resistance Range | 5 ohms |