IGBR 1.5MM 10OHM 5% 500PPM TIW/N
IGBR 1.5MM 10OHM 5% 500PPM TIW/N
IGBR 1.5MM 10OHM 5% 500PPM TIW/N
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 909-IGBRC1000BJJSAT5CT-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Automotive; General Use |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | Nonstandard |
| Resistance Range | 10 ohms |