Vishay Precision Group Chip Resistor - Surface Mount IGBRC1000BJJPCT5

Description
10 Ohms ±5% 3W Chip Resistor Nonstandard Bonding Mountable, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
10 Ohms ±5% 3W Chip Resistor Nonstandard Bonding Mountable, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 909-IGBRC1000BJJPCT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
909-IGBRC1000BJJPCT5TR-ND
Chip Resistor - Surface Mount 909-IGBRC1000BJJPCT5TR-ND
10 Ohms ±5% 3W Chip Resistor Nonstandard Bonding Mountable, Moisture Resistant Thin Film

10 Ohms ±5% 3W Chip Resistor Nonstandard Bonding Mountable, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 909-IGBRC1000BJJPCT5CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
909-IGBRC1000BJJPCT5CT-ND
Chip Resistor - Surface Mount 909-IGBRC1000BJJPCT5CT-ND
10 Ohms ±5% 3W Chip Resistor Nonstandard Bonding Mountable, Moisture Resistant Thin Film

10 Ohms ±5% 3W Chip Resistor Nonstandard Bonding Mountable, Moisture Resistant Thin Film

Buy Now Datasheet
Res, 10R, 5%, 4W, 0606, Thin Film Rohs Compliant Vishay - 34AH0796 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 5%, 4W, 0606, Thin Film Rohs Compliant Vishay
34AH0796
Res, 10R, 5%, 4W, 0606, Thin Film Rohs Compliant Vishay 34AH0796
RES, 10R, 5%, 4W, 0606, THIN FILM ROHS COMPLIANT: YES

RES, 10R, 5%, 4W, 0606, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 909-IGBRC1000BJJPCT5TR-ND 34AH0796
Product Name Chip Resistor - Surface Mount Res, 10R, 5%, 4W, 0606, Thin Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Nonstandard
Resistance Range 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 232000 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details