Vishay Precision Group Inductance Vishay IFSC1111ABER2R2M01.

Description
Inductance:2.2µH; RMS Current (Irms):1.9A; Inductor Construction:Shielde d; Saturation Current (Isat):1.7A; Product Range:IFSC-1111AB-01 Series; Power Inductor Case:2.9mm x 2.9mm x 1.2mm; DC Resistance Max:0.098ohm RoHS Compliant: Yes
Description
Inductance:2.2µH; RMS Current (Irms):1.9A; Inductor Construction:Shielde d; Saturation Current (Isat):1.7A; Product Range:IFSC-1111AB-01 Series; Power Inductor Case:2.9mm x 2.9mm x 1.2mm; DC Resistance Max:0.098ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductance Vishay - 27AC6604 - Newark, An Avnet Company
Chicago, IL, United States
Inductance Vishay
27AC6604
Inductance Vishay 27AC6604
Inductance:2.2µH; RMS Current (Irms):1.9A; Inductor Construction:Shielde d; Saturation Current (Isat):1.7A; Product Range:IFSC-1111AB-01 Series; Power Inductor Case:2.9mm x 2.9mm x 1.2mm; DC Resistance Max:0.098ohm RoHS Compliant: Yes

Inductance:2.2µH; RMS Current (Irms):1.9A; Inductor Construction:Shielded; Saturation Current (Isat):1.7A; Product Range:IFSC-1111AB-01 Series; Power Inductor Case:2.9mm x 2.9mm x 1.2mm; DC Resistance Max:0.098ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 27AC6604
Product Name Inductance Vishay
Mounting Option Surface Mount Technology
Inductance Range 2.2 microH
DCR 0.0980 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Through-Hole 4mH 500mA 250V Inductor and Choke - 839-DKFP-6248-D504 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 4000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT68-1 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 89.5 to ? microH
Rated DC Current 2800 milliamps
View Details
3 suppliers
Fixed Inductors - LFC32TER18K - 968038-LFC32TER18K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.1800 microH
Inductance Tolerance 10 (+/- %)
View Details