Vishay Precision Group Inductor, Shielded, 340Nh, 36A, Smd, Full Reel; Inductance Vishay IFLP4040DZERR34M01

Description
INDUCTOR, SHIELDED, 340NH, 36A, SMD, FULL REEL; Inductance:340nH; RMS Current (Irms):32A; Inductor Construction:Shielde d; Saturation Current (Isat):36A; Product Range:IFLP-4040DZ-01 Series; Inductor Case / Package:- RoHS Compliant: Yes
Description
INDUCTOR, SHIELDED, 340NH, 36A, SMD, FULL REEL; Inductance:340nH; RMS Current (Irms):32A; Inductor Construction:Shielde d; Saturation Current (Isat):36A; Product Range:IFLP-4040DZ-01 Series; Inductor Case / Package:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, Shielded, 340Nh, 36A, Smd, Full Reel; Inductance Vishay - 45M5875 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 340Nh, 36A, Smd, Full Reel; Inductance Vishay
45M5875
Inductor, Shielded, 340Nh, 36A, Smd, Full Reel; Inductance Vishay 45M5875
INDUCTOR, SHIELDED, 340NH, 36A, SMD, FULL REEL; Inductance:340nH; RMS Current (Irms):32A; Inductor Construction:Shielde d; Saturation Current (Isat):36A; Product Range:IFLP-4040DZ-01 Series; Inductor Case / Package:- RoHS Compliant: Yes

INDUCTOR, SHIELDED, 340NH, 36A, SMD, FULL REEL; Inductance:340nH; RMS Current (Irms):32A; Inductor Construction:Shielded; Saturation Current (Isat):36A; Product Range:IFLP-4040DZ-01 Series; Inductor Case / Package:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 45M5875
Product Name Inductor, Shielded, 340Nh, 36A, Smd, Full Reel; Inductance Vishay
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1678506 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 45
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details