Vishay Intertechnology, Inc. Fixed Inductors IDCP3020ER101M

Description
100µH Unshielded Wirewound Inductor 720mA 430mOhm Max Nonstandard
Request a Quote Datasheet
Description
100µH Unshielded Wirewound Inductor 720mA 430mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IDCP3020ER101M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IDCP3020ER101M-ND
Fixed Inductors IDCP3020ER101M-ND
100µH Unshielded Wirewound Inductor 720mA 430mOhm Max Nonstandard

100µH Unshielded Wirewound Inductor 720mA 430mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 100UH 0.72A SMD 100¦H 720mA - - Ferrite Core ¦20% Unshielded 430 mOhm Max - IDCP3020ER101M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 100UH 0.72A SMD 100¦H 720mA - - Ferrite Core ¦20% Unshielded 430 mOhm Max
IDCP3020ER101M
INDUCTOR POWER 100UH 0.72A SMD 100¦H 720mA - - Ferrite Core ¦20% Unshielded 430 mOhm Max IDCP3020ER101M
INDUCTOR POWER 100UH 0.72A SMD 100¦H 720mA - - Ferrite Core ¦20% Unshielded 430 mOhm Max - - General Purpose Ferrite 0.307"" L x 0.276"" W x 0.196"" H (7.80mm x 7.00mm x 5.00mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 100UH 0.72A SMD 100¦H 720mA - - Ferrite Core ¦20% Unshielded 430 mOhm Max - - General Purpose Ferrite 0.307"" L x 0.276"" W x 0.196"" H (7.80mm x 7.00mm x 5.00mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IDCP3020ER101M-ND IDCP3020ER101M
Product Name Fixed Inductors INDUCTOR POWER 100UH 0.72A SMD 100¦H 720mA - - Ferrite Core ¦20% Unshielded 430 mOhm Max
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - DKIH-3242-16D9-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL0805-J475JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Chokes - 2-1624117-2 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
Surface Mount Inductors - 1678238 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1000 microH
View Details