Vishay Intertechnology, Inc. Fixed Inductors IDCP2218ER151M

Description
150µH Unshielded Wirewound Inductor 400mA 1.1Ohm Max Nonstandard
Request a Quote Datasheet
Description
150µH Unshielded Wirewound Inductor 400mA 1.1Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IDCP2218ER151M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IDCP2218ER151M-ND
Fixed Inductors IDCP2218ER151M-ND
150µH Unshielded Wirewound Inductor 400mA 1.1Ohm Max Nonstandard

150µH Unshielded Wirewound Inductor 400mA 1.1Ohm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 150UH 0.4A SMD 150¦H 400mA - - Ferrite Core ¦20% Unshielded 1.1 Ohm Max - IDCP2218ER151M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 150UH 0.4A SMD 150¦H 400mA - - Ferrite Core ¦20% Unshielded 1.1 Ohm Max
IDCP2218ER151M
INDUCTOR POWER 150UH 0.4A SMD 150¦H 400mA - - Ferrite Core ¦20% Unshielded 1.1 Ohm Max IDCP2218ER151M
INDUCTOR POWER 150UH 0.4A SMD 150¦H 400mA - - Ferrite Core ¦20% Unshielded 1.1 Ohm Max - - General Purpose Ferrite 0.228"" L x 0.205"" W x 0.177"" H (5.80mm x 5.20mm x 4.50mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 150UH 0.4A SMD 150¦H 400mA - - Ferrite Core ¦20% Unshielded 1.1 Ohm Max - - General Purpose Ferrite 0.228"" L x 0.205"" W x 0.177"" H (5.80mm x 5.20mm x 4.50mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IDCP2218ER151M-ND IDCP2218ER151M
Product Name Fixed Inductors INDUCTOR POWER 150UH 0.4A SMD 150¦H 400mA - - Ferrite Core ¦20% Unshielded 1.1 Ohm Max
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - AX97-20471-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details
Specs
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details