FIXED IND 10UH 1.5A 100 MOHM SMD
FIXED IND 10UH 1.5A 100 MOHM SMD
FIXED IND 10UH 1.5A 100 MOHM SMD
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 541-IDCP2218ER100M01CT-ND |
| Product Name | Fixed Inductors |
| Mounting Option | Surface Mount Technology |
| Technology | Wirewound |
| Core Material | Ferrite |
| Configuration | Fixed |