FIXED IND 4.7UH 1.7A 94 MOHM SMD Product overview: IDCP1813ER4R7M from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 1.7A, 94 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 1.7A, 94 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IDCP1813ER4R7M can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Dale
Win Source Part Number: 1327459-IDCP1813ER4R
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Unshielded
Size / Dimension: 0.177" L x 0.157" W (4.50mm x 4.00mm)
Inductance: 4.7 µH
Height - Seated (Max): 0.126" (3.20mm)
Standard Package: 2,000
Mounting: Surface Mount
Tolerance: ±20%
Material - Core: Ferrite
DC Resistance (DCR): 94mOhm Max
Temperature Range - Operating: -25°C ~ 105°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.7 A
Inductance Frequency - Test: 7.96 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
RoHS Status: ROHS3 Compliant
4.7µH Unshielded Wirewound Inductor 1.7A 94mOhm Max Nonstandard
INDUCTOR POWER 4.7UH 1.7A SMD 4.7¦H 1.7A - - Ferrite Core ¦20% Unshielded 94 mOhm Max - - General Purpose Ferrite 0.177"" L x 0.157"" W x 0.126"" H (4.50mm x 4.00mm x 3.20mm) Surface Mount Tape & Reel (TR)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | 71-IDCP1813ER4R7M | 1327459-IDCP1813ER4R7M | IDCP1813ER4R7M-ND | IDCP1813ER4R7M |
| Product Name | SMD 4.7UH 1.7A 94 MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | INDUCTOR POWER 4.7UH 1.7A SMD 4.7¦H 1.7A - - Ferrite Core ¦20% Unshielded 94 mOhm Max |
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | |
| Technology | Drum Core, Wirewound | Standard; Wirewound | ||
| Core Material | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound | |
| Inductance Range | 4.7 microH | 4.7 microH | 4.7 microH |