Vishay Intertechnology, Inc. Fixed Inductors IDCP1813ER470M

Description
47µH Unshielded Wirewound Inductor 540mA 844mOhm Max Nonstandard
Request a Quote Datasheet
Description
47µH Unshielded Wirewound Inductor 540mA 844mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IDCP1813ER470M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IDCP1813ER470M-ND
Fixed Inductors IDCP1813ER470M-ND
47µH Unshielded Wirewound Inductor 540mA 844mOhm Max Nonstandard

47µH Unshielded Wirewound Inductor 540mA 844mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 47UH 0.54A SMD 47¦H 540mA - - Ferrite Core ¦20% Unshielded 844 mOhm Max - IDCP1813ER470M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 47UH 0.54A SMD 47¦H 540mA - - Ferrite Core ¦20% Unshielded 844 mOhm Max
IDCP1813ER470M
INDUCTOR POWER 47UH 0.54A SMD 47¦H 540mA - - Ferrite Core ¦20% Unshielded 844 mOhm Max IDCP1813ER470M
INDUCTOR POWER 47UH 0.54A SMD 47¦H 540mA - - Ferrite Core ¦20% Unshielded 844 mOhm Max - - General Purpose Ferrite 0.177"" L x 0.157"" W x 0.126"" H (4.50mm x 4.00mm x 3.20mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 47UH 0.54A SMD 47¦H 540mA - - Ferrite Core ¦20% Unshielded 844 mOhm Max - - General Purpose Ferrite 0.177"" L x 0.157"" W x 0.126"" H (4.50mm x 4.00mm x 3.20mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IDCP1813ER470M-ND IDCP1813ER470M
Product Name Fixed Inductors INDUCTOR POWER 47UH 0.54A SMD 47¦H 540mA - - Ferrite Core ¦20% Unshielded 844 mOhm Max
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT106-2 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 197 to ? microH
Rated DC Current 4800 milliamps
View Details
3 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details