Vishay Intertechnology, Inc. INDUCTOR POWER 3.3UH 2.15A SMD 3.3¦H 2.15A - - Ferrite Core ¦20% Unshielded 58 mOhm Max IDCP1813ER3R3M

Description
INDUCTOR POWER 3.3UH 2.15A SMD 3.3¦H 2.15A - - Ferrite Core ¦20% Unshielded 58 mOhm Max - - General Purpose Ferrite 0.177"" L x 0.157"" W x 0.126"" H (4.50mm x 4.00mm x 3.20mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR POWER 3.3UH 2.15A SMD 3.3¦H 2.15A - - Ferrite Core ¦20% Unshielded 58 mOhm Max - - General Purpose Ferrite 0.177"" L x 0.157"" W x 0.126"" H (4.50mm x 4.00mm x 3.20mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 3.3UH 2.15A SMD 3.3¦H 2.15A - - Ferrite Core ¦20% Unshielded 58 mOhm Max - IDCP1813ER3R3M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 3.3UH 2.15A SMD 3.3¦H 2.15A - - Ferrite Core ¦20% Unshielded 58 mOhm Max
IDCP1813ER3R3M
INDUCTOR POWER 3.3UH 2.15A SMD 3.3¦H 2.15A - - Ferrite Core ¦20% Unshielded 58 mOhm Max IDCP1813ER3R3M
INDUCTOR POWER 3.3UH 2.15A SMD 3.3¦H 2.15A - - Ferrite Core ¦20% Unshielded 58 mOhm Max - - General Purpose Ferrite 0.177"" L x 0.157"" W x 0.126"" H (4.50mm x 4.00mm x 3.20mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 3.3UH 2.15A SMD 3.3¦H 2.15A - - Ferrite Core ¦20% Unshielded 58 mOhm Max - - General Purpose Ferrite 0.177"" L x 0.157"" W x 0.126"" H (4.50mm x 4.00mm x 3.20mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IDCP1813ER3R3M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IDCP1813ER3R3M-ND
Fixed Inductors IDCP1813ER3R3M-ND
3.3µH Unshielded Wirewound Inductor 2.15A 58mOhm Max Nonstandard

3.3µH Unshielded Wirewound Inductor 2.15A 58mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IDCP1813ER3R3M IDCP1813ER3R3M-ND
Product Name INDUCTOR POWER 3.3UH 2.15A SMD 3.3¦H 2.15A - - Ferrite Core ¦20% Unshielded 58 mOhm Max Fixed Inductors
Application General Purpose
Inductance Range 3.3 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0580 ohms 0.0580 ohms
Operating Temperature -25 to 105 C (-13 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 2176075-8 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 8.00E-4 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Surface Mount Inductors - 2567651 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0075 microH
DCR 0.2400 ohms
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-1N4 0201DS-1N4XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details