Vishay Intertechnology, Inc. INDUCTOR POWER 2.7UH 2.43A SMD 2.7¦H 2.43A - - Ferrite Core ¦20% Unshielded 52 mOhm Max IDCP1813ER2R7M

Description
INDUCTOR POWER 2.7UH 2.43A SMD 2.7¦H 2.43A - - Ferrite Core ¦20% Unshielded 52 mOhm Max - - General Purpose Ferrite 0.177"" L x 0.157"" W x 0.126"" H (4.50mm x 4.00mm x 3.20mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR POWER 2.7UH 2.43A SMD 2.7¦H 2.43A - - Ferrite Core ¦20% Unshielded 52 mOhm Max - - General Purpose Ferrite 0.177"" L x 0.157"" W x 0.126"" H (4.50mm x 4.00mm x 3.20mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 2.7UH 2.43A SMD 2.7¦H 2.43A - - Ferrite Core ¦20% Unshielded 52 mOhm Max - IDCP1813ER2R7M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 2.7UH 2.43A SMD 2.7¦H 2.43A - - Ferrite Core ¦20% Unshielded 52 mOhm Max
IDCP1813ER2R7M
INDUCTOR POWER 2.7UH 2.43A SMD 2.7¦H 2.43A - - Ferrite Core ¦20% Unshielded 52 mOhm Max IDCP1813ER2R7M
INDUCTOR POWER 2.7UH 2.43A SMD 2.7¦H 2.43A - - Ferrite Core ¦20% Unshielded 52 mOhm Max - - General Purpose Ferrite 0.177"" L x 0.157"" W x 0.126"" H (4.50mm x 4.00mm x 3.20mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 2.7UH 2.43A SMD 2.7¦H 2.43A - - Ferrite Core ¦20% Unshielded 52 mOhm Max - - General Purpose Ferrite 0.177"" L x 0.157"" W x 0.126"" H (4.50mm x 4.00mm x 3.20mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IDCP1813ER2R7M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IDCP1813ER2R7M-ND
Fixed Inductors IDCP1813ER2R7M-ND
2.7µH Unshielded Wirewound Inductor 2.43A 52mOhm Max Nonstandard

2.7µH Unshielded Wirewound Inductor 2.43A 52mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IDCP1813ER2R7M IDCP1813ER2R7M-ND
Product Name INDUCTOR POWER 2.7UH 2.43A SMD 2.7¦H 2.43A - - Ferrite Core ¦20% Unshielded 52 mOhm Max Fixed Inductors
Application General Purpose
Inductance Range 2.7 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0520 ohms 0.0520 ohms
Operating Temperature -25 to 105 C (-13 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5684-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Chokes - 1-1879855-2 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.4000 ohms
Impedance 75 ohms
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details