Vishay Intertechnology, Inc. Fixed Inductors IDCP1813ER2R2M

Description
2.2µH Unshielded Wirewound Inductor 2.6A 47mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Unshielded Wirewound Inductor 2.6A 47mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IDCP1813ER2R2M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IDCP1813ER2R2M-ND
Fixed Inductors IDCP1813ER2R2M-ND
2.2µH Unshielded Wirewound Inductor 2.6A 47mOhm Max Nonstandard

2.2µH Unshielded Wirewound Inductor 2.6A 47mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 2.2UH 2.6A SMD 2.2¦H 2.6A - - Ferrite Core ¦20% Unshielded 47 mOhm Max - IDCP1813ER2R2M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 2.2UH 2.6A SMD 2.2¦H 2.6A - - Ferrite Core ¦20% Unshielded 47 mOhm Max
IDCP1813ER2R2M
INDUCTOR POWER 2.2UH 2.6A SMD 2.2¦H 2.6A - - Ferrite Core ¦20% Unshielded 47 mOhm Max IDCP1813ER2R2M
INDUCTOR POWER 2.2UH 2.6A SMD 2.2¦H 2.6A - - Ferrite Core ¦20% Unshielded 47 mOhm Max - - General Purpose Ferrite 0.177"" L x 0.157"" W x 0.126"" H (4.50mm x 4.00mm x 3.20mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 2.2UH 2.6A SMD 2.2¦H 2.6A - - Ferrite Core ¦20% Unshielded 47 mOhm Max - - General Purpose Ferrite 0.177"" L x 0.157"" W x 0.126"" H (4.50mm x 4.00mm x 3.20mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IDCP1813ER2R2M-ND IDCP1813ER2R2M
Product Name Fixed Inductors INDUCTOR POWER 2.2UH 2.6A SMD 2.2¦H 2.6A - - Ferrite Core ¦20% Unshielded 47 mOhm Max
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-3627322515101KCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1660181 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2200 microH
Lead Style Axial; Axial
View Details
0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-201 0402AF-201XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details