Vishay Intertechnology, Inc. Fixed Inductors IDCP1813ER150M

Description
15µH Unshielded Wirewound Inductor 920mA 235mOhm Max Nonstandard
Request a Quote Datasheet
Description
15µH Unshielded Wirewound Inductor 920mA 235mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IDCP1813ER150M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IDCP1813ER150M-ND
Fixed Inductors IDCP1813ER150M-ND
15µH Unshielded Wirewound Inductor 920mA 235mOhm Max Nonstandard

15µH Unshielded Wirewound Inductor 920mA 235mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 15UH 0.92A SMD 15¦H 920mA - - Ferrite Core ¦20% Unshielded 235 mOhm Max - IDCP1813ER150M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 15UH 0.92A SMD 15¦H 920mA - - Ferrite Core ¦20% Unshielded 235 mOhm Max
IDCP1813ER150M
INDUCTOR POWER 15UH 0.92A SMD 15¦H 920mA - - Ferrite Core ¦20% Unshielded 235 mOhm Max IDCP1813ER150M
INDUCTOR POWER 15UH 0.92A SMD 15¦H 920mA - - Ferrite Core ¦20% Unshielded 235 mOhm Max - - General Purpose Ferrite 0.177"" L x 0.157"" W x 0.126"" H (4.50mm x 4.00mm x 3.20mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 15UH 0.92A SMD 15¦H 920mA - - Ferrite Core ¦20% Unshielded 235 mOhm Max - - General Purpose Ferrite 0.177"" L x 0.157"" W x 0.126"" H (4.50mm x 4.00mm x 3.20mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IDCP1813ER150M-ND IDCP1813ER150M
Product Name Fixed Inductors INDUCTOR POWER 15UH 0.92A SMD 15¦H 920mA - - Ferrite Core ¦20% Unshielded 235 mOhm Max
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

6GHz Inductor and Choke - 71-0402CS-4N3XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0043 microH
Inductance Tolerance 5 (+/- %)
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Fixed Inductors - 1674-CL1008-2334JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details