Vishay Intertechnology, Inc. INDUCTOR POWER 12UH 1.05A SMD 12¦H 1.05A - - Ferrite Core ¦20% Unshielded 210 mOhm Max IDCP1813ER120M

Description
INDUCTOR POWER 12UH 1.05A SMD 12¦H 1.05A - - Ferrite Core ¦20% Unshielded 210 mOhm Max - - General Purpose Ferrite 0.177"" L x 0.157"" W x 0.126"" H (4.50mm x 4.00mm x 3.20mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR POWER 12UH 1.05A SMD 12¦H 1.05A - - Ferrite Core ¦20% Unshielded 210 mOhm Max - - General Purpose Ferrite 0.177"" L x 0.157"" W x 0.126"" H (4.50mm x 4.00mm x 3.20mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 12UH 1.05A SMD 12¦H 1.05A - - Ferrite Core ¦20% Unshielded 210 mOhm Max - IDCP1813ER120M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 12UH 1.05A SMD 12¦H 1.05A - - Ferrite Core ¦20% Unshielded 210 mOhm Max
IDCP1813ER120M
INDUCTOR POWER 12UH 1.05A SMD 12¦H 1.05A - - Ferrite Core ¦20% Unshielded 210 mOhm Max IDCP1813ER120M
INDUCTOR POWER 12UH 1.05A SMD 12¦H 1.05A - - Ferrite Core ¦20% Unshielded 210 mOhm Max - - General Purpose Ferrite 0.177"" L x 0.157"" W x 0.126"" H (4.50mm x 4.00mm x 3.20mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 12UH 1.05A SMD 12¦H 1.05A - - Ferrite Core ¦20% Unshielded 210 mOhm Max - - General Purpose Ferrite 0.177"" L x 0.157"" W x 0.126"" H (4.50mm x 4.00mm x 3.20mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IDCP1813ER120M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IDCP1813ER120M-ND
Fixed Inductors IDCP1813ER120M-ND
12µH Unshielded Wirewound Inductor 1.05A 210mOhm Max Nonstandard

12µH Unshielded Wirewound Inductor 1.05A 210mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IDCP1813ER120M IDCP1813ER120M-ND
Product Name INDUCTOR POWER 12UH 1.05A SMD 12¦H 1.05A - - Ferrite Core ¦20% Unshielded 210 mOhm Max Fixed Inductors
Application General Purpose
Inductance Range 12 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.2100 ohms 0.2100 ohms
Operating Temperature -25 to 105 C (-13 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-27N 026011C-27NXJRW , 026011C-27NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Fixed Inductors - 1674-CL0603-2122SUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details