Vishay Intertechnology, Inc. Fixed Inductors IDC7328ER471M

Description
470µH Unshielded Wirewound Inductor 820mA 850mOhm Max Nonstandard
Request a Quote Datasheet
Description
470µH Unshielded Wirewound Inductor 820mA 850mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IDC7328ER471M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IDC7328ER471M-ND
Fixed Inductors IDC7328ER471M-ND
470µH Unshielded Wirewound Inductor 820mA 850mOhm Max Nonstandard

470µH Unshielded Wirewound Inductor 820mA 850mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 470UH 0.82A SMD 470¦H 820mA 1.4A - Ferrite Core ¦20% Unshielded 850 mOhm Max - IDC7328ER471M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 470UH 0.82A SMD 470¦H 820mA 1.4A - Ferrite Core ¦20% Unshielded 850 mOhm Max
IDC7328ER471M
INDUCTOR POWER 470UH 0.82A SMD 470¦H 820mA 1.4A - Ferrite Core ¦20% Unshielded 850 mOhm Max IDC7328ER471M
INDUCTOR POWER 470UH 0.82A SMD 470¦H 820mA 1.4A - Ferrite Core ¦20% Unshielded 850 mOhm Max - - General Purpose Ferrite 0.730"" L x 0.600"" W x 0.280"" H (18.54mm x 15.24mm x 7.11mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 470UH 0.82A SMD 470¦H 820mA 1.4A - Ferrite Core ¦20% Unshielded 850 mOhm Max - - General Purpose Ferrite 0.730"" L x 0.600"" W x 0.280"" H (18.54mm x 15.24mm x 7.11mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IDC7328ER471M-ND IDC7328ER471M
Product Name Fixed Inductors INDUCTOR POWER 470UH 0.82A SMD 470¦H 820mA 1.4A - Ferrite Core ¦20% Unshielded 850 mOhm Max
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1-2176075-3 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0013 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Common Mode Chokes - 1849018 - RS Components, Ltd.
Specs
Operating Temperature 150 C (302 F)
Application Common Mode Choke
Inductance Range 51 microH
View Details
0201AF (0603) Ferrite Chip Inductors - 0201AF-201 0201AF-201XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details