Vishay Intertechnology, Inc. INDUCTOR POWER 330UH 1.0A SMD 330¦H 1A 1.9A - Ferrite Core ¦20% Unshielded 560 mOhm Max IDC7328ER331M

Description
INDUCTOR POWER 330UH 1.0A SMD 330¦H 1A 1.9A - Ferrite Core ¦20% Unshielded 560 mOhm Max - - General Purpose Ferrite 0.730"" L x 0.600"" W x 0.280"" H (18.54mm x 15.24mm x 7.11mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR POWER 330UH 1.0A SMD 330¦H 1A 1.9A - Ferrite Core ¦20% Unshielded 560 mOhm Max - - General Purpose Ferrite 0.730"" L x 0.600"" W x 0.280"" H (18.54mm x 15.24mm x 7.11mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 330UH 1.0A SMD 330¦H 1A 1.9A - Ferrite Core ¦20% Unshielded 560 mOhm Max - IDC7328ER331M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 330UH 1.0A SMD 330¦H 1A 1.9A - Ferrite Core ¦20% Unshielded 560 mOhm Max
IDC7328ER331M
INDUCTOR POWER 330UH 1.0A SMD 330¦H 1A 1.9A - Ferrite Core ¦20% Unshielded 560 mOhm Max IDC7328ER331M
INDUCTOR POWER 330UH 1.0A SMD 330¦H 1A 1.9A - Ferrite Core ¦20% Unshielded 560 mOhm Max - - General Purpose Ferrite 0.730"" L x 0.600"" W x 0.280"" H (18.54mm x 15.24mm x 7.11mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 330UH 1.0A SMD 330¦H 1A 1.9A - Ferrite Core ¦20% Unshielded 560 mOhm Max - - General Purpose Ferrite 0.730"" L x 0.600"" W x 0.280"" H (18.54mm x 15.24mm x 7.11mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IDC7328ER331M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IDC7328ER331M-ND
Fixed Inductors IDC7328ER331M-ND
330µH Unshielded Wirewound Inductor 1A 560mOhm Max Nonstandard

330µH Unshielded Wirewound Inductor 1A 560mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IDC7328ER331M IDC7328ER331M-ND
Product Name INDUCTOR POWER 330UH 1.0A SMD 330¦H 1A 1.9A - Ferrite Core ¦20% Unshielded 560 mOhm Max Fixed Inductors
Application General Purpose
Inductance Range 330 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.5600 ohms 0.5600 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

0402CT (1005) Low Profile Chip Inductors - 0402CT-2N0 0402CT-2N0XJRW , 0402CT-2N0XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2335JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details