Vishay Intertechnology, Inc. INDUCTOR POWER 2.2UH 7.1A SMD 2.2¦H 7.1A 16A - Ferrite Core ¦20% Unshielded 14 mOhm Max IDC7328ER2R2M

Description
INDUCTOR POWER 2.2UH 7.1A SMD 2.2¦H 7.1A 16A - Ferrite Core ¦20% Unshielded 14 mOhm Max - - General Purpose Ferrite 0.730"" L x 0.600"" W x 0.280"" H (18.54mm x 15.24mm x 7.11mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR POWER 2.2UH 7.1A SMD 2.2¦H 7.1A 16A - Ferrite Core ¦20% Unshielded 14 mOhm Max - - General Purpose Ferrite 0.730"" L x 0.600"" W x 0.280"" H (18.54mm x 15.24mm x 7.11mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 2.2UH 7.1A SMD 2.2¦H 7.1A 16A - Ferrite Core ¦20% Unshielded 14 mOhm Max - IDC7328ER2R2M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 2.2UH 7.1A SMD 2.2¦H 7.1A 16A - Ferrite Core ¦20% Unshielded 14 mOhm Max
IDC7328ER2R2M
INDUCTOR POWER 2.2UH 7.1A SMD 2.2¦H 7.1A 16A - Ferrite Core ¦20% Unshielded 14 mOhm Max IDC7328ER2R2M
INDUCTOR POWER 2.2UH 7.1A SMD 2.2¦H 7.1A 16A - Ferrite Core ¦20% Unshielded 14 mOhm Max - - General Purpose Ferrite 0.730"" L x 0.600"" W x 0.280"" H (18.54mm x 15.24mm x 7.11mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 2.2UH 7.1A SMD 2.2¦H 7.1A 16A - Ferrite Core ¦20% Unshielded 14 mOhm Max - - General Purpose Ferrite 0.730"" L x 0.600"" W x 0.280"" H (18.54mm x 15.24mm x 7.11mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IDC7328ER2R2M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IDC7328ER2R2M-ND
Fixed Inductors IDC7328ER2R2M-ND
2.2µH Unshielded Wirewound Inductor 7.1A 14mOhm Max Nonstandard

2.2µH Unshielded Wirewound Inductor 7.1A 14mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IDC7328ER2R2M IDC7328ER2R2M-ND
Product Name INDUCTOR POWER 2.2UH 7.1A SMD 2.2¦H 7.1A 16A - Ferrite Core ¦20% Unshielded 14 mOhm Max Fixed Inductors
Application General Purpose
Inductance Range 2.2 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0140 ohms 0.0140 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-3N7 0201DS-3N7XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1674-CL1008-2823JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details