Vishay Intertechnology, Inc. Fixed Inductors IDC7328ER1R5M

Description
1.5µH Unshielded Wirewound Inductor Nonstandard
Request a Quote Datasheet
Description
1.5µH Unshielded Wirewound Inductor Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IDC7328ER1R5M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IDC7328ER1R5M-ND
Fixed Inductors IDC7328ER1R5M-ND
1.5µH Unshielded Wirewound Inductor Nonstandard

1.5µH Unshielded Wirewound Inductor Nonstandard

Buy Now Datasheet
INDUCTOR POWER 1.5UH SMD 1.5¦H - - - Ferrite Core ¦20% Unshielded - - - General Purpose - IDC7328ER1R5M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 1.5UH SMD 1.5¦H - - - Ferrite Core ¦20% Unshielded - - - General Purpose
IDC7328ER1R5M
INDUCTOR POWER 1.5UH SMD 1.5¦H - - - Ferrite Core ¦20% Unshielded - - - General Purpose IDC7328ER1R5M
INDUCTOR POWER 1.5UH SMD 1.5¦H - - - Ferrite Core ¦20% Unshielded - - - General Purpose Ferrite 0.730"" L x 0.600"" W x 0.280"" H (18.54mm x 15.24mm x 7.11mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 1.5UH SMD 1.5¦H - - - Ferrite Core ¦20% Unshielded - - - General Purpose Ferrite 0.730"" L x 0.600"" W x 0.280"" H (18.54mm x 15.24mm x 7.11mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IDC7328ER1R5M-ND IDC7328ER1R5M
Product Name Fixed Inductors INDUCTOR POWER 1.5UH SMD 1.5¦H - - - Ferrite Core ¦20% Unshielded - - - General Purpose
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Application RF Choke General Purpose
Unlock Full Specs
to access all available technical data