Vishay Intertechnology, Inc. Fixed Inductors IDC7328ER150M

Description
15µH Unshielded Wirewound Inductor 4A 36mOhm Max Nonstandard
Request a Quote Datasheet
Description
15µH Unshielded Wirewound Inductor 4A 36mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IDC7328ER150M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IDC7328ER150M-ND
Fixed Inductors IDC7328ER150M-ND
15µH Unshielded Wirewound Inductor 4A 36mOhm Max Nonstandard

15µH Unshielded Wirewound Inductor 4A 36mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 15UH 4.0A SMD 15¦H 4A 8A - Ferrite Core ¦20% Unshielded 36 mOhm Max - IDC7328ER150M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 15UH 4.0A SMD 15¦H 4A 8A - Ferrite Core ¦20% Unshielded 36 mOhm Max
IDC7328ER150M
INDUCTOR POWER 15UH 4.0A SMD 15¦H 4A 8A - Ferrite Core ¦20% Unshielded 36 mOhm Max IDC7328ER150M
INDUCTOR POWER 15UH 4.0A SMD 15¦H 4A 8A - Ferrite Core ¦20% Unshielded 36 mOhm Max - - General Purpose Ferrite 0.730"" L x 0.600"" W x 0.280"" H (18.54mm x 15.24mm x 7.11mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 15UH 4.0A SMD 15¦H 4A 8A - Ferrite Core ¦20% Unshielded 36 mOhm Max - - General Purpose Ferrite 0.730"" L x 0.600"" W x 0.280"" H (18.54mm x 15.24mm x 7.11mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IDC7328ER150M-ND IDC7328ER150M
Product Name Fixed Inductors INDUCTOR POWER 15UH 4.0A SMD 15¦H 4A 8A - Ferrite Core ¦20% Unshielded 36 mOhm Max
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole 500uH 2A 250V Inductor and Choke - 839-DKFP-6248-02D5 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 0.4500 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI2520R0-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers