Vishay Intertechnology, Inc. INDUCTOR POWER 47UH 1.8A SMD 47¦H 1.8A 1.6A - Ferrite Core ¦20% Unshielded 140 mOhm Max IDC5020ER470M

Description
INDUCTOR POWER 47UH 1.8A SMD 47¦H 1.8A 1.6A - Ferrite Core ¦20% Unshielded 140 mOhm Max - - General Purpose Ferrite 0.510"" L x 0.370"" W x 0.205"" H (12.95mm x 9.40mm x 5.21mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR POWER 47UH 1.8A SMD 47¦H 1.8A 1.6A - Ferrite Core ¦20% Unshielded 140 mOhm Max - - General Purpose Ferrite 0.510"" L x 0.370"" W x 0.205"" H (12.95mm x 9.40mm x 5.21mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 47UH 1.8A SMD 47¦H 1.8A 1.6A - Ferrite Core ¦20% Unshielded 140 mOhm Max - IDC5020ER470M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 47UH 1.8A SMD 47¦H 1.8A 1.6A - Ferrite Core ¦20% Unshielded 140 mOhm Max
IDC5020ER470M
INDUCTOR POWER 47UH 1.8A SMD 47¦H 1.8A 1.6A - Ferrite Core ¦20% Unshielded 140 mOhm Max IDC5020ER470M
INDUCTOR POWER 47UH 1.8A SMD 47¦H 1.8A 1.6A - Ferrite Core ¦20% Unshielded 140 mOhm Max - - General Purpose Ferrite 0.510"" L x 0.370"" W x 0.205"" H (12.95mm x 9.40mm x 5.21mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 47UH 1.8A SMD 47¦H 1.8A 1.6A - Ferrite Core ¦20% Unshielded 140 mOhm Max - - General Purpose Ferrite 0.510"" L x 0.370"" W x 0.205"" H (12.95mm x 9.40mm x 5.21mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IDC5020ER470M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IDC5020ER470M-ND
Fixed Inductors IDC5020ER470M-ND
47µH Unshielded Wirewound Inductor 1.8A 140mOhm Max Nonstandard

47µH Unshielded Wirewound Inductor 1.8A 140mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IDC5020ER470M IDC5020ER470M-ND
Product Name INDUCTOR POWER 47UH 1.8A SMD 47¦H 1.8A 1.6A - Ferrite Core ¦20% Unshielded 140 mOhm Max Fixed Inductors
Application General Purpose
Inductance Range 47 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.1400 ohms 0.1400 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

016008F (0402) Ferrite Chip Inductors - 016008F-121 - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2394JUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details