Vishay Intertechnology, Inc. INDUCTOR POWER 3.3UH 5.4A SMD 3.3¦H 5.4A 6.4A - Ferrite Core ¦20% Unshielded 15 mOhm Max IDC5020ER3R3M

Description
INDUCTOR POWER 3.3UH 5.4A SMD 3.3¦H 5.4A 6.4A - Ferrite Core ¦20% Unshielded 15 mOhm Max - - General Purpose Ferrite 0.510"" L x 0.370"" W x 0.205"" H (12.95mm x 9.40mm x 5.21mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR POWER 3.3UH 5.4A SMD 3.3¦H 5.4A 6.4A - Ferrite Core ¦20% Unshielded 15 mOhm Max - - General Purpose Ferrite 0.510"" L x 0.370"" W x 0.205"" H (12.95mm x 9.40mm x 5.21mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 3.3UH 5.4A SMD 3.3¦H 5.4A 6.4A - Ferrite Core ¦20% Unshielded 15 mOhm Max - IDC5020ER3R3M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 3.3UH 5.4A SMD 3.3¦H 5.4A 6.4A - Ferrite Core ¦20% Unshielded 15 mOhm Max
IDC5020ER3R3M
INDUCTOR POWER 3.3UH 5.4A SMD 3.3¦H 5.4A 6.4A - Ferrite Core ¦20% Unshielded 15 mOhm Max IDC5020ER3R3M
INDUCTOR POWER 3.3UH 5.4A SMD 3.3¦H 5.4A 6.4A - Ferrite Core ¦20% Unshielded 15 mOhm Max - - General Purpose Ferrite 0.510"" L x 0.370"" W x 0.205"" H (12.95mm x 9.40mm x 5.21mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 3.3UH 5.4A SMD 3.3¦H 5.4A 6.4A - Ferrite Core ¦20% Unshielded 15 mOhm Max - - General Purpose Ferrite 0.510"" L x 0.370"" W x 0.205"" H (12.95mm x 9.40mm x 5.21mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IDC5020ER3R3M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IDC5020ER3R3M-ND
Fixed Inductors IDC5020ER3R3M-ND
3.3µH Unshielded Wirewound Inductor 5.4A 15mOhm Max Nonstandard

3.3µH Unshielded Wirewound Inductor 5.4A 15mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IDC5020ER3R3M IDC5020ER3R3M-ND
Product Name INDUCTOR POWER 3.3UH 5.4A SMD 3.3¦H 5.4A 6.4A - Ferrite Core ¦20% Unshielded 15 mOhm Max Fixed Inductors
Application General Purpose
Inductance Range 3.3 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0150 ohms 0.0150 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3137-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
AX02 Series SMD Power Shielded Inductors - AX02-300R6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 0.6000 microH
DCR 0.0013 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details